Status: | Unknown |
---|---|
Series: | KK 396 Trifurcon 6838 Series |
RoHS: | Unknown |
Prices starting from US$0.0403
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
No stock
|
Buy Now | |
Chip One Stop | US$0.0403 |
290,000
|
Buy Now | |
Heilind Electronics | US$0.07 |
40,839
|
Buy Now | |
TTI Europe | US$0.0444 |
34,000
|
Buy Now | |
RS Americas | US$0.08 |
10,621
|
Buy Now | |
Heilind Electronics Asia | US$0.05 |
8,168
|
Buy Now | |
Newark Electronics | US$0.08 |
4,176
|
Buy Now | |
Distrelec | US$0.06 |
1,080
|
Buy Now | |
Avnet America | US$0.08 |
-
|
Buy Now | |
element14 | US$0.07 |
-
|
Buy Now | |
Carlton-Bates | US$0.10 |
-
|
Buy Now | |
Farnell | US$0.09 |
-
|
Buy Now |
Product Range | KK 396 Trifurcon 6838 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 6442 & 41695 Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
KK 156 TERM CRP 18-20 AWG TRIF TIN | Heilind Electronics |
LOOSE TERMINALS AWG20-18 | TTI Europe |
Pitch KK Crimp Terminal 18-20 AWG Tin Plating 3.96mm | Molex Incorporated 08-50-0189 | RS Americas |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Molex Crimp Terminal, Female, Tin, 18 ... 20AWG | Distrelec |
Crimp terminal,KK 156,2578,tin,18-20awg | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Crimp Friction Terminal Brass 18 AWG - 20 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 08-50-0189?
Additional datasheets, footprints and schematics for 08-50-0189 are listed on our Part Details page. You can also find images and similar parts to 08-50-0189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0189 fall under?
The 08-50-0189 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0189 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0189 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0189 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TTI Europe, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 08-50-0189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0189 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0189?
You can fill out our help required form which you can use to request a quote for 08-50-0189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.