Status: | Unknown |
---|---|
Series: | KK 7258 Series |
RoHS: | Unknown |
Prices starting from US$0.0271
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
92,870
in stock
|
Buy Now | |
element14
from US$0.06
|
92,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
84,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0271
|
-
|
Buy Now |
Product Range | KK 7258 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK Interconnection System Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
CONTACT, SOCKET, CRIMP, 22AWG | element14 |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
KK 156 TERM CRP 2226 AWG TRIFURCON TIN | Molex Incorporated 08-50-0183 | RS Americas |
Molex KK Trifurcon Crimp Terminal 7258 22-26 AWG Reel Brass Tin | Distrelec |
CRIMP TERMINALS 22-26 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 08-50-0183?
Additional datasheets, footprints and schematics for 08-50-0183 are listed on our Part Details page. You can also find images and similar parts to 08-50-0183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0183 fall under?
The 08-50-0183 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0183 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0183 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0183 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0183 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 08-50-0183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0183 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0183?
You can fill out our help required form which you can use to request a quote for 08-50-0183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.