08-50-0159 Part Information

Details for 08-50-0159 by Molex

Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts

Part Downloads

Part Specifications

PRODUCT RANGE KK 254 2759 SERIES
CONTACT GENDER SOCKET
CONTACT TERMINATION TYPE CRIMP
WIRE SIZE AWG MAX 22AWG
CONTACT PLATING TIN PLATED CONTACTS
FOR USE WITH MOLEX KK 2695 & 5051 SERIES HOUSING
RoHS Compliant YES
RoHS Compliant

Alternative Part Descriptions

  • CONTACT, SOCKET, 30-22AWG, CRIMP; PRODUCT RANGE:KK 254 2759 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX KK 2695 & 5051 SERIES HOUSINGROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08-50-0159?

Additional datasheets, footprints and schematics for 08-50-0159 are listed in our Part Details tab. You can also find the 08-50-0159 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08-50-0159 in the Pricing & Inventory tab next to part details. You can view 08-50-0159 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08-50-0159 fall under?

The 08-50-0159 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 08-50-0159 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0159 you can contact the distributor directly for product support, shipping queries etc.

Is the 08-50-0159 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 08-50-0159 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 08-50-0159.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08-50-0159 often in real-time on the comparison pages.

What if I can't find stock of 08-50-0159?

You can fill out our help required form which you can use to request a quote for 08-50-0159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 08-50-0159

Loading...
Loading Results for 08-50-0159
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us