Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0311
Distributor | Stock | ||
---|---|---|---|
RS
from US$339.93
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0311
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
5,256
in stock
|
Buy Now | |
element14
from US$0.0426
|
5,256
in stock
|
Buy Now | |
Farnell
from US$0.0360
|
5,256
in stock
|
Buy Now | |
Heilind Electronics
-
|
84,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
19,600
in stock
|
Buy Now | |
Avnet America
from US$0.0370
|
-
|
Buy Now | |
RS Americas
from US$269.22
|
-
|
Buy Now |
PRODUCT RANGE | KK 2878 SERIES |
---|---|
CONTACT GENDER | SOCKET |
CONTACT TERMINATION TYPE | CRIMP |
WIRE SIZE AWG MAX | 18AWG |
CONTACT PLATING | TIN PLATED CONTACTS |
FOR USE WITH | MOLEX KK 2574 & 6422 SERIES HOUSING |
RoHS Compliant | YES |
Contact, Socket, 20Awg-18Awg, Crimp Rohs Compliant: Yes |Molex 08-50-0115 | Newark Electronics |
CONTACT, SOCKET, 20AWG-18AWG, CRIMP | element14 |
KK 156 TERMINAL CRIMP 18-20 A G TIN | Heilind Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 08-50-0115?
Additional datasheets, footprints and schematics for 08-50-0115 are listed on our Part Details page. You can also find images and similar parts to 08-50-0115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0115 fall under?
The 08-50-0115 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0115 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0115 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08-50-0115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 08-50-0115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0115 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0115?
You can fill out our help required form which you can use to request a quote for 08-50-0115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.