Status: | Unknown |
---|---|
Series: | KK 254 2759 Series |
RoHS: | Unknown |
Prices starting from US$0.0403
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0414
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0404
|
189,856
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0404
|
31,642
in stock
|
Buy Now | |
Carlton-Bates
-
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.0403
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | KK 254 2759 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 2695 & 5051 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
KK 100 CRP TERM STD 22-30 AWG | Heilind Electronics |
Crimp Friction Terminal Brass 22 AWG - 30 AWG | Carlton-Bates |
Connector Contact,skt,crimp Terminal |Molex 08-50-0114 | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 08-50-0114?
Additional datasheets, footprints and schematics for 08-50-0114 are listed on our Part Details page. You can also find images and similar parts to 08-50-0114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0114 fall under?
The 08-50-0114 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0114 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0114 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0114 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 08-50-0114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0114 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0114?
You can fill out our help required form which you can use to request a quote for 08-50-0114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.