Status: | Unknown |
---|---|
Series: | KK 254 2759 Series |
RoHS: | Unknown |
Prices starting from US$0.0147
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0429 |
125,600
|
Buy Now | |
Heilind Electronics | US$0.0168 |
2,250,000
|
Buy Now | |
Chip One Stop | US$0.0147 |
660,000
|
Buy Now | |
TTI Europe | US$0.0235 |
500,000
|
Buy Now | |
Distrelec | US$0.0324 |
420,000
|
Buy Now | |
Heilind Electronics Asia | US$0.0168 |
375,000
|
Buy Now | |
Rutronik | US$0.0234 |
130,000
|
Buy Now | |
element14 | US$0.0407 |
90,437
|
Buy Now | |
Farnell | US$0.0391 |
59,356
|
Buy Now | |
Newark Electronics | US$0.0360 |
58,906
|
Buy Now | |
Avnet America | US$0.0198 |
-
|
Buy Now | |
RS Americas | US$0.0150 |
-
|
Buy Now |
Product Range | KK 254 2759 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 2695 & 5051 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
KK 100 CRP TERM STD 22-30 AWG | Heilind Electronics |
REELED TERMINALS | TTI Europe |
Molex Headers & Wire Housings KK TERM 22-30G R | Distrelec |
CRIMP TERMINAL KK AWG 22-30 | Rutronik |
Crimp term,22-30 AWG,Hot Sn Dip | RS |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact, Kkr 254, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Molex 08-50-0113 | Newark Electronics |
Contact Socket Crimp ST Cable Mount | Avnet America |
.100 kk Connector crimp terminal reel 10 000 | Molex Incorporated 08-50-0113 | RS Americas |
Where can I find additional details, specifications and documents for a 08-50-0113?
Additional datasheets, footprints and schematics for 08-50-0113 are listed on our Part Details page. You can also find images and similar parts to 08-50-0113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0113 fall under?
The 08-50-0113 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0113 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0113 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0113 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TTI Europe, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 08-50-0113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0113 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0113?
You can fill out our help required form which you can use to request a quote for 08-50-0113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.