Status: | Unknown |
---|---|
Series: | KK 578 Series |
RoHS: | Unknown |
Prices starting from US$0.0363
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
18,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0402
|
35,322
in stock
|
Buy Now | |
Farnell
from US$0.08
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
18,022
in stock
|
Buy Now | |
element14
from US$0.11
|
18,022
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
10,124
in stock
|
Buy Now | |
TTI Europe
from US$0.0363
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0457
|
6,828
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0457
|
1,365
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Product Range | KK 578 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 2574 Â 2139 Â 41695 Â 3069 Â 6422 Â 5265 Â 5239 Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Wire Size (AWG) | 26AWG to 22AWG |
CONTACT, SOCKET, 22-26AWG, CRIMP | Farnell |
KK crimp terminals,22-28awg | RS |
Contact, Kkr 396, 2578 Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Molex 08-50-0108 | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
.156 SERIES CRIMP TERMINAL TIN PLAT CONTCT 22-26AWG | Molex Incorporated 08-50-0108 | RS Americas |
LOOSE TERMINALS | TTI Europe |
KK 156 TERMINAL CRIMP 22-26 AW | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Molex Crimp Terminal, Female, Tin, 22 ... 26AWG | Distrelec |
Where can I find additional details, specifications and documents for a 08-50-0108?
Additional datasheets, footprints and schematics for 08-50-0108 are listed on our Part Details page. You can also find images and similar parts to 08-50-0108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0108 fall under?
The 08-50-0108 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0108 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0108 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0108 have stock available?
Authorised distributors including Chip One Stop, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for 08-50-0108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0108 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0108?
You can fill out our help required form which you can use to request a quote for 08-50-0108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.