Status: | Unknown |
---|---|
Series: | KK 2478 Series |
RoHS: | Unknown |
Prices starting from US$0.0453
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
64,500
in stock
|
Buy Now | |
element14
from US$0.07
|
147,163
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
142,285
in stock
|
Buy Now | |
Farnell
from US$0.07
|
141,435
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0459
|
84,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0453
|
42,162
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
22,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
17,688
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0453
|
7,027
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Product Range | KK 2478 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 2574 Â 2139 Â 41695 Â 3069 Â 6422 Â 5265 Â 5239 Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 24AWG to 18AWG |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact, Kkr 396, 2478 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Molex 08-50-0106 | Newark Electronics |
CRIMPTERM KK SINGLE AWG 18-24 | Rutronik |
LOOSE TERMINALS | TTI Europe |
KK crimp terminals,18-24awg | RS |
KK 156 TERMINAL CRIMP 18-24 AW | Heilind Electronics |
Contact Socket For0.156In.KKSeries 24-18AWG Crimp TinPlat BrassCnt 2478Series | Molex Incorporated 08-50-0106 | RS Americas |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Crimp Friction Terminal Brass 18 AWG - 24 AWG | Carlton-Bates |
Molex Crimp Terminal, Female, Tin, 18 ... 24AWG | Distrelec |
Where can I find additional details, specifications and documents for a 08-50-0106?
Additional datasheets, footprints and schematics for 08-50-0106 are listed on our Part Details page. You can also find images and similar parts to 08-50-0106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0106 fall under?
The 08-50-0106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0106 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0106 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and TTI Europe have stock available or on a lead time for 08-50-0106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0106 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0106?
You can fill out our help required form which you can use to request a quote for 08-50-0106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.