Status: | Unknown |
---|---|
Series: | KK 254 4809 Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
434,100
in stock
|
Buy Now | |
element14
from US$0.08
|
1,165,462
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,119,440
in stock
|
Buy Now | |
Farnell
from US$0.08
|
1,106,269
in stock
|
Buy Now | |
TTI Europe
from US$0.0130
|
335,000
in stock
|
Buy Now | |
Rutronik
from US$0.0100
|
310,000
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
151,714
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
36,465
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0370
|
26,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
6,077
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
4,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
174
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Product Range | KK 254 4809 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 6471 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 1.57mm |
Cable Diameter Min | 0.254mm |
Contact Termination | Crimp |
Current Rating | 2.5A |
Operating Temperature Max | 75°C |
Operating Temperature Min | 0°C |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.336mm² |
Wire Area Size Min | 0.055mm² |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact, Kkr 254, 4809 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Molex 08-50-0032 | Newark Electronics |
Crimp terminal for socket housing | RS |
LOOSE TERMINALS | TTI Europe |
CRIMP TERM ANTI-FISH AWG 22-30 | Rutronik |
Molex Crimp Terminal, Female, Tin, 22 ... 30AWG | Distrelec |
2.5MM KK CRP TERM LSE IL W/CT | Heilind Electronics |
Molex 08-50-0032 2.54mm KK Crimp Terminal - Pack of 100 | Rapid Electronics |
KK Cat Ear Crimp Terminal 4809 22-30 AWG Hot Tin Bag | Molex Incorporated 08-50-0032 | RS Americas |
Contact Socket Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 08-50-0032?
Additional datasheets, footprints and schematics for 08-50-0032 are listed on our Part Details page. You can also find images and similar parts to 08-50-0032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0032 fall under?
The 08-50-0032 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0032 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0032 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0032 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and TTI Europe have stock available or on a lead time for 08-50-0032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0032 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0032?
You can fill out our help required form which you can use to request a quote for 08-50-0032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.