Status: | Unknown |
---|---|
Series: | KK 396 8818 Series |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
6,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.0348
|
266,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
19,259
in stock
|
Buy Now | |
RS Americas
from US$0.0370
|
7,000
in stock
|
Buy Now | |
element14
from US$0.06
|
6,005
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Product Range | KK 396 8818 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 41695 Series Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex KK 396 Crimp Terminal 8818 18-22 AWG Reel Brass Tin | Distrelec |
Contact, Socket, Crimp, 18Awg | Newark Electronics |
Headers, CRIMP TERM 18-22AWG Reel of 7000 | Molex Incorporated 08-50-0008 | RS Americas |
CONTACT, SOCKET, CRIMP, 18AWG | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 08-50-0008?
Additional datasheets, footprints and schematics for 08-50-0008 are listed on our Part Details page. You can also find images and similar parts to 08-50-0008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0008 fall under?
The 08-50-0008 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0008 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0008 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0008 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 08-50-0008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0008 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0008?
You can fill out our help required form which you can use to request a quote for 08-50-0008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.