Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.60
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$31.96
|
13
in stock
|
Buy Now | |
Conrad
from US$30.58
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.68
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$33.30
|
-
|
Buy Now | |
element14
from US$40.78
|
-
|
Buy Now | |
Distrelec
from US$39.12
|
-
|
Buy Now | |
Farnell
from US$33.71
|
-
|
Buy Now |
Plier Style | Needle Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 145mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Combination pliers pointed | RS |
Knipex 08 26 145 VDE Needle Nose Combination Pliers 145mm | Rapid Electronics |
Especially practical: ideal for working in confined work areas, thanks to Slim head shape with tapering jaws (very twist). Gripping surface on one side convex - for safe grip flat parts. Machined groove in the gripping area enables the safe hold and pull small workpieces such as nails, pins and bolts. The reliable and versatile pointed pliers for traveling. Easy cutting thanks to hochubersetztem force joint. With cutting edges for soft and hard wire Durability and robust tips. Forged from special tool steel in special quality, multi-stage oil-hardened. | Conrad |
Pliers | Transfer Multisort Elektronik |
Combination Plier, Needle Nose, 145Mm | Newark Electronics |
COMBINATION PLIER, NEEDLE NOSE, 145MM | element14 |
Knipex Combination Pliers Hard Wire / Medium Hard Wire 145 mm | Distrelec |
Where can I find additional details, specifications and documents for a 08 26 145?
Additional datasheets, footprints and schematics for 08 26 145 are listed on our Part Details page. You can also find images and similar parts to 08 26 145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08 26 145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08 26 145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08 26 145 fall under?
The 08 26 145 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 08 26 145 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08 26 145 you can contact the distributor directly for product support, shipping queries etc.
Is the 08 26 145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08 26 145 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 08 26 145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08 26 145 often in real-time on the comparison pages.
What if I can't find stock of 08 26 145?
You can fill out our help required form which you can use to request a quote for 08 26 145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.