Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap |
---|---|
For Use With | 720 Series Circular Connectors |
Connector Body Material | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Protection cap for socket M | RS |
Connection angle: 180 ° | Conrad |
Dust Cap/Cover, Plug, Panel, Cap, 720 Series Circular Connectors Rohs Compliant: Yes |Binder 08-2559-000-000 | Newark Electronics |
CAP, PLUG PANEL | Farnell |
Schutzkappe für Flanschstecker S.720 | Boersig |
Where can I find additional details, specifications and documents for a 08-2559-000-000?
Additional datasheets, footprints and schematics for 08-2559-000-000 are listed on our Part Details page. You can also find images and similar parts to 08-2559-000-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-2559-000-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-2559-000-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-2559-000-000 fall under?
The 08-2559-000-000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08-2559-000-000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-2559-000-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-2559-000-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-2559-000-000 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 08-2559-000-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-2559-000-000 often in real-time on the comparison pages.
What if I can't find stock of 08-2559-000-000?
You can fill out our help required form which you can use to request a quote for 08-2559-000-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.