Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.86
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
1,024
in stock
|
Buy Now | |
element14
from US$6.33
|
1,024
in stock
|
Buy Now | |
Farnell
from US$4.66
|
1,024
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.75
|
163
in stock
|
Buy Now | |
Conrad
from US$7.52
|
59
in stock
|
Buy Now | |
Distrelec
from US$4.72
|
55
in stock
|
Buy Now | |
Boersig
-
|
1,198
in stock
|
Buy Now | |
Compona
-
|
260
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Accessory Type | Cap |
---|---|
For Use With | 692 Series Circular Connectors |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Plastic |
Dust Cap/Cover, Receptacle, Cap, 692 Series Circular Connectors Rohs Compliant: Yes |Binder 08-2302-000-000 | Newark Electronics |
CAP, SOCKET RECPT | element14 |
CAPS FOR SOCKETS | RS |
Protection cover | Transfer Multisort Elektronik |
Protective cover for series 692 and 693. | Conrad |
Binder Protection Cap for Female Socket | Distrelec |
Schutzkappe für Flanschdose S.692, 693 | Boersig |
Where can I find additional details, specifications and documents for a 08-2302-000-000?
Additional datasheets, footprints and schematics for 08-2302-000-000 are listed on our Part Details page. You can also find images and similar parts to 08-2302-000-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-2302-000-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-2302-000-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-2302-000-000 fall under?
The 08-2302-000-000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08-2302-000-000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-2302-000-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-2302-000-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-2302-000-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 08-2302-000-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-2302-000-000 often in real-time on the comparison pages.
What if I can't find stock of 08-2302-000-000?
You can fill out our help required form which you can use to request a quote for 08-2302-000-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.