Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Needle Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 145mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Needle-Nose Combination Pliers TT | RS |
Knipex 08 22 145 T Needle Nose Combination Pliers Tether Attachment Point 145mm | Rapid Electronics |
Needle Nose Combo Plier, 145Mm, 16Mm2 | Newark Electronics |
NEEDLE NOSE COMBO PLIER, 145MM, 16MM2 | element14 |
Knipex Needle-Nose Combination Pliers Hard Wire / Medium Hard Wire 145 mm | Distrelec |
Where can I find additional details, specifications and documents for a 08 22 145 T?
Additional datasheets, footprints and schematics for 08 22 145 T are listed on our Part Details page. You can also find images and similar parts to 08 22 145 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08 22 145 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08 22 145 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08 22 145 T fall under?
The 08 22 145 T is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 08 22 145 T when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08 22 145 T you can contact the distributor directly for product support, shipping queries etc.
Is the 08 22 145 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08 22 145 T have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 08 22 145 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08 22 145 T often in real-time on the comparison pages.
What if I can't find stock of 08 22 145 T?
You can fill out our help required form which you can use to request a quote for 08 22 145 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.