Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | - |
Illumination | Non Illuminated |
Contact Current DC Max | 1.5A |
Contact Voltage DC Max | 42V |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 20mohm |
Dielectric Strength VDC | 500V |
Insulation Resistance | 10000000000Mohm |
No. of Mechanical Operations | 25000 |
No. of Wafers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
SWITCH, 1 POLE 12 POS | Farnell |
Where can I find additional details, specifications and documents for a 08-1104?
Additional datasheets, footprints and schematics for 08-1104 are listed on our Part Details page. You can also find images and similar parts to 08-1104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-1104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-1104 fall under?
The 08-1104 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 08-1104 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-1104 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-1104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-1104 have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for 08-1104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-1104 often in real-time on the comparison pages.
What if I can't find stock of 08-1104?
You can fill out our help required form which you can use to request a quote for 08-1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.