Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$31.58
|
14
in stock
|
Buy Now | |
Conrad
from US$24.46
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.45
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$29.94
|
-
|
Buy Now | |
element14
from US$37.79
|
-
|
Buy Now | |
Farnell
from US$30.50
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 110mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Finish | Chrome Plated |
Handle Type | Insulated with Two Colour Dual Component |
Jaw Type | Combination |
Length | 110mm |
Knipex 08 05 110 Mini Combination Pliers 110mm | Rapid Electronics |
Compact combination pliers for handicraft and hobby With grip zones for flat and round material for a versatile use With cutting edges for soft and hard wire Induction hardened blades. Blade hardness approx. 60 HRC Vanadium electric steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
Pliers | Transfer Multisort Elektronik |
SMALL COMBINATION PLIERS | RS |
Combination Plier, Small | Newark Electronics |
COMBINATION PLIER, SMALL | element14 |
Where can I find additional details, specifications and documents for a 08 05 110?
Additional datasheets, footprints and schematics for 08 05 110 are listed on our Part Details page. You can also find images and similar parts to 08 05 110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08 05 110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08 05 110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08 05 110 fall under?
The 08 05 110 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 08 05 110 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08 05 110 you can contact the distributor directly for product support, shipping queries etc.
Is the 08 05 110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08 05 110 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 08 05 110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08 05 110 often in real-time on the comparison pages.
What if I can't find stock of 08 05 110?
You can fill out our help required form which you can use to request a quote for 08 05 110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.