Status: | Unknown |
---|---|
Series: | T, M, C |
RoHS: | Unknown |
No distributors results available
Small size - conformally coated |
Wide resistance range |
Available in 4 different R-T curves |
Application Notes |
---|
Application Note |
Datasheet |
---|
T, M, C |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Where can I find additional details, specifications and documents for a 07M1003JF?
Additional datasheets, footprints and schematics for 07M1003JF are listed on our Part Details page. You can also find images and similar parts to 07M1003JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07M1003JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07M1003JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07M1003JF fall under?
The 07M1003JF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 07M1003JF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07M1003JF you can contact the distributor directly for product support, shipping queries etc.
Is the 07M1003JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07M1003JF have stock available?
There is no stock from authorised distributors for 07M1003JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07M1003JF often in real-time on the comparison pages.
What if I can't find stock of 07M1003JF?
You can fill out our help required form which you can use to request a quote for 07M1003JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.