Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 200kohm |
---|---|
Product Range | M Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Ntc Thermistor, 200Kohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 07M2003JF?
Additional datasheets, footprints and schematics for 07M2003JF are listed on our Part Details page. You can also find images and similar parts to 07M2003JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07M2003JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07M2003JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07M2003JF fall under?
The 07M2003JF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 07M2003JF when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07M2003JF you can contact the distributor directly for product support, shipping queries etc.
Is the 07M2003JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07M2003JF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 07M2003JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07M2003JF often in real-time on the comparison pages.
What if I can't find stock of 07M2003JF?
You can fill out our help required form which you can use to request a quote for 07M2003JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.