Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0mV to 200mV |
Digit Height | 10mm |
Panel Cutout Height | 33.3mm |
Panel Cutout Width | 68.2mm |
Supply Voltage Min | 3VDC |
Supply Voltage Max | 12VDC |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 07999F3-001?
Additional datasheets, footprints and schematics for 07999F3-001 are listed on our Part Details page. You can also find images and similar parts to 07999F3-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07999F3-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07999F3-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07999F3-001 fall under?
The 07999F3-001 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 07999F3-001 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07999F3-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 07999F3-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07999F3-001 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 07999F3-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07999F3-001 often in real-time on the comparison pages.
What if I can't find stock of 07999F3-001?
You can fill out our help required form which you can use to request a quote for 07999F3-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.