Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 7mm |
Supply Voltage Max | 18VDC |
Panel Cutout Height | 22mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
RoHS Compliant | NA |
Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 079998D-410?
Additional datasheets, footprints and schematics for 079998D-410 are listed on our Part Details page. You can also find images and similar parts to 079998D-410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 079998D-410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 079998D-410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 079998D-410 fall under?
The 079998D-410 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 079998D-410 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 079998D-410 you can contact the distributor directly for product support, shipping queries etc.
Is the 079998D-410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 079998D-410 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 079998D-410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 079998D-410 often in real-time on the comparison pages.
What if I can't find stock of 079998D-410?
You can fill out our help required form which you can use to request a quote for 079998D-410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.