Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 8mm |
Supply Voltage Max | 18VDC |
Panel Cutout Height | 21mm |
Panel Cutout Width | 47mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
RoHS Compliant | NA |
Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 0799988-412?
Additional datasheets, footprints and schematics for 0799988-412 are listed on our Part Details page. You can also find images and similar parts to 0799988-412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0799988-412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0799988-412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0799988-412 fall under?
The 0799988-412 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 0799988-412 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0799988-412 you can contact the distributor directly for product support, shipping queries etc.
Is the 0799988-412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0799988-412 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 0799988-412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0799988-412 often in real-time on the comparison pages.
What if I can't find stock of 0799988-412?
You can fill out our help required form which you can use to request a quote for 0799988-412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.