Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Digit Height | 6mm |
Supply Voltage Min | - |
Supply Voltage Max | 18VDC |
Panel Cutout Height | 22mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 0799984-322?
Additional datasheets, footprints and schematics for 0799984-322 are listed on our Part Details page. You can also find images and similar parts to 0799984-322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0799984-322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0799984-322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0799984-322 fall under?
The 0799984-322 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0799984-322 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0799984-322 you can contact the distributor directly for product support, shipping queries etc.
Is the 0799984-322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0799984-322 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0799984-322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0799984-322 often in real-time on the comparison pages.
What if I can't find stock of 0799984-322?
You can fill out our help required form which you can use to request a quote for 0799984-322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.