Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Plug 50ohm |
Coaxial Cable Type | RD316 |
Impedance | - |
Cable Length - Imperial | 1ft |
Cable Length - Metric | 305mm |
Jacket Colour | Grey |
Product Range | - |
Cable Assembly Type | Audio Video |
Cable Length | 1ft |
Overall Length | 304mm |
Where can I find additional details, specifications and documents for a 078161-0601?
Additional datasheets, footprints and schematics for 078161-0601 are listed on our Part Details page. You can also find images and similar parts to 078161-0601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 078161-0601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 078161-0601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 078161-0601 fall under?
The 078161-0601 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 078161-0601 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 078161-0601 you can contact the distributor directly for product support, shipping queries etc.
Is the 078161-0601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 078161-0601 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 078161-0601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 078161-0601 often in real-time on the comparison pages.
What if I can't find stock of 078161-0601?
You can fill out our help required form which you can use to request a quote for 078161-0601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.