0779185-201 Panel Displays & Instrumentation by Veeder Root

ELECTROMECHANICAL TOTALIZING COUNTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$139.45

Distributor Stock
Logo for Newark
Newark
from US$139.45
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$186.20
-
Buy Now

Specifications

No. of Digits / Alpha 5
Digit Height 4mm
Supply Voltage Max 115VAC
Panel Cutout Height 29.46mm
Panel Cutout Width 36.58mm
Operating Temperature Min 0°C
RoHS Compliant NA

Alternative Descriptions

Electromechanical Totalizing Counter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0779185-201?

Additional datasheets, footprints and schematics for 0779185-201 are listed on our Part Details page. You can also find images and similar parts to 0779185-201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0779185-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0779185-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0779185-201 fall under?

The 0779185-201 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.

Can I view similar or alternative parts?

You can view similar parts to 0779185-201 when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0779185-201 you can contact the distributor directly for product support, shipping queries etc.

Is the 0779185-201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0779185-201 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 0779185-201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0779185-201 often in real-time on the comparison pages.

What if I can't find stock of 0779185-201?

You can fill out our help required form which you can use to request a quote for 0779185-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay