Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 9.3mm |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 30VDC |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | UL Recognised |
Background Colour | Black |
Backlighting Colour | White |
Counting Speed | 60kHz |
Display Technology | LCD |
External Depth | 118mm |
External Length / Height | 48mm |
External Width | 48mm |
IP / NEMA Rating | IP65 |
No. of Display Lines | 2 |
Operating Temperature Range | 0°C to +50°C |
Output Type | Relay |
Panel Cutout Depth | 11mm |
Power Consumption | 5W |
Supply Current | 200mA |
Supply Voltage Range | 12V DC to 30V DC |
Supply Voltage V DC | 24V |
Hengstler Multifunction Counter LCD 6 Digits 60kHz 30VDC | Distrelec |
COUNTER, 24VDC, BLACK, LCD, 2 R | Farnell |
Where can I find additional details, specifications and documents for a 0772302?
Additional datasheets, footprints and schematics for 0772302 are listed on our Part Details page. You can also find images and similar parts to 0772302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0772302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0772302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0772302 fall under?
The 0772302 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0772302 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0772302 you can contact the distributor directly for product support, shipping queries etc.
Is the 0772302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0772302 have stock available?
Authorised distributors including Distrelec and Farnell have stock available or on a lead time for 0772302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0772302 often in real-time on the comparison pages.
What if I can't find stock of 0772302?
You can fill out our help required form which you can use to request a quote for 0772302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.