Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 9.3mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | UL Recognised |
Backlighting Colour | Black |
Counting Speed | 60kHz |
Display Technology | LCD |
External Depth | 118mm |
External Length / Height | 48mm |
External Width | 48mm |
IP / NEMA Rating | IP65 |
No. of Display Lines | 2 |
Operating Temperature Range | 0°C to +50°C |
Output Type | Relay |
Panel Cutout Depth | 11mm |
Power Consumption | 5W |
Supply Current | 50mA |
Supply Voltage V AC | 230V |
LCD Multifunction counter 2R 230Vac | RS |
Hengstler Multifunction Counter LCD 6 Digits 60kHz 230VAC | Distrelec |
COUNTER, 230V AC, LCD, 2 R | Farnell |
Where can I find additional details, specifications and documents for a 0772132?
Additional datasheets, footprints and schematics for 0772132 are listed on our Part Details page. You can also find images and similar parts to 0772132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0772132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0772132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0772132 fall under?
The 0772132 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0772132 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0772132 you can contact the distributor directly for product support, shipping queries etc.
Is the 0772132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0772132 have stock available?
Authorised distributors including RS, Distrelec and Farnell have stock available or on a lead time for 0772132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0772132 often in real-time on the comparison pages.
What if I can't find stock of 0772132?
You can fill out our help required form which you can use to request a quote for 0772132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.