Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 170mm |
---|---|
Hex Tip Size | 2.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha 07647 Precision ESD Hex Screwdriver 2.5 mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 07647?
Additional datasheets, footprints and schematics for 07647 are listed on our Part Details page. You can also find images and similar parts to 07647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07647 fall under?
The 07647 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 07647 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07647 you can contact the distributor directly for product support, shipping queries etc.
Is the 07647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07647 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for 07647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07647 often in real-time on the comparison pages.
What if I can't find stock of 07647?
You can fill out our help required form which you can use to request a quote for 07647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.