Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounder Type | Heel |
---|---|
Grounder Colour | Green |
Resistance | 1Mohm |
Lead Length | 24" |
Strap Material | Nylon (Polyamide) PET (Polyester) |
Fastening Type | Hook and Loop |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Foot Grounder, Heel, Limegreen Strap, 1Meg | Newark Electronics |
FOOT GROUNDER, HEEL, LIMEGREEN STRAP, 1MEG | element14 |
ESD | RS Americas |
Where can I find additional details, specifications and documents for a 07599.?
Additional datasheets, footprints and schematics for 07599. are listed on our Part Details page. You can also find images and similar parts to 07599. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07599. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07599. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07599. fall under?
The 07599. is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 07599. when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07599. you can contact the distributor directly for product support, shipping queries etc.
Is the 07599. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07599. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 07599..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07599. often in real-time on the comparison pages.
What if I can't find stock of 07599.?
You can fill out our help required form which you can use to request a quote for 07599. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.