Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$67.20
|
2
in stock
|
Buy Now |
Test Connector Type A | 4mm Banana Plug |
---|---|
Test Connector Type B | Alligator Clip |
Insulator Colour | Black, Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
RoHS Compliant | No |
Test Lead Set, Black/Red, 4Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 07545?
Additional datasheets, footprints and schematics for 07545 are listed on our Part Details page. You can also find images and similar parts to 07545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07545 fall under?
The 07545 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 07545 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07545 you can contact the distributor directly for product support, shipping queries etc.
Is the 07545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07545 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 07545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07545 often in real-time on the comparison pages.
What if I can't find stock of 07545?
You can fill out our help required form which you can use to request a quote for 07545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.