Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounder Type | Sole |
---|---|
Grounder Colour | Black Blue |
Resistance | 2Mohm |
Lead Length | 30" |
Strap Material | Nylon (Polyamide) PET (Polyester) |
Fastening Type | Hook and Loop |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Static Protection Heel Grounder | Newark Electronics |
STATIC PROTECTION HEEL GROUNDER | element14 |
FOOT GROUND, SOLE, LARGE, 2MEG | Desco 07503 | RS Americas |
Where can I find additional details, specifications and documents for a 07503?
Additional datasheets, footprints and schematics for 07503 are listed on our Part Details page. You can also find images and similar parts to 07503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07503 fall under?
The 07503 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 07503 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07503 you can contact the distributor directly for product support, shipping queries etc.
Is the 07503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07503 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 07503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07503 often in real-time on the comparison pages.
What if I can't find stock of 07503?
You can fill out our help required form which you can use to request a quote for 07503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.