074793-000

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 074793-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 074793-000
Series Information for 074793-000 - TE Connectivity
  • Status: Active
  • Aliases: 074793-000, 6-1190559-4
  • Product Code: C142
  • Global Product Line: 607
  • GPL Description: Appliances

Description

DWP-125-2-0-60MM

Specifications

Fluid Type:
Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water
Flexibility:
Flexible
Color:
Black
Material:
Crosslinked Polyolefin
Shrink Ratio:
3:1
Recovered Wall Thickness (Nominal):
.0984in, 2.5mm
Cut Length:
2.36in, 60mm
Expanded Inside Diameter (Min):
38.1mm, 1.5in
Recovered Inside Diameter (Max):
.53in, 13.5mm
Product Source:
US
Low Outgassing:
No
Packaging Method:
Stick
Wall Type:
Dual
Shrink Temperature (Min):
80°C
Resistant To:
Mechanical Damage, Fluids
Flammability:
Flame-Retardant
Operating Temperature Range:
-40 – 110°C
Fluid Resistance:
Splash Protection

Compatibility

  • Compatible Parts: 955018-000, CJ1047-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
SHRINK TUBING