Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | Document Holder |
---|---|
External Height - Imperial | 11.25" |
External Height - Metric | 285.75mm |
External Width - Imperial | 9.5" |
External Width - Metric | 241.3mm |
External Depth - Imperial | - |
External Depth - Metric | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Transparent |
Paper Size | A4 |
Static Safe Shop Traveler Esd Document Holder | Newark Electronics |
STATIC SAFE SHOP TRAVELER ESD DOCUMENT HOLDER | element14 |
SHOP TRAVELER, ROHS, 9-1/2X11 OD, 8.625X11 ID, PACK OF 100 | Desco 07473 | RS Americas |
Where can I find additional details, specifications and documents for a 07473?
Additional datasheets, footprints and schematics for 07473 are listed on our Part Details page. You can also find images and similar parts to 07473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07473 fall under?
The 07473 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 07473 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07473 you can contact the distributor directly for product support, shipping queries etc.
Is the 07473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07473 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for 07473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07473 often in real-time on the comparison pages.
What if I can't find stock of 07473?
You can fill out our help required form which you can use to request a quote for 07473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.