Thread Size - Imperial | 1/2 |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 0.5" |
Cable Diameter Max | 0.625" |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | - |
Product Range | - |
Body Material | Aluminum |
Hub Size | 0.5" |
Connector, Cord Grip | Carlton-Bates |
Strain Relief | Newark Electronics |
Where can I find additional details, specifications and documents for a 07401010?
Additional datasheets, footprints and schematics for 07401010 are listed on our Part Details page. You can also find images and similar parts to 07401010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07401010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07401010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07401010 fall under?
The 07401010 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 07401010 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07401010 you can contact the distributor directly for product support, shipping queries etc.
Is the 07401010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07401010 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 07401010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07401010 often in real-time on the comparison pages.
What if I can't find stock of 07401010?
You can fill out our help required form which you can use to request a quote for 07401010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.