Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0738234002,
4-1190552-5 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water, Medical Fluids |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .048in, 1.2mm |
Recovered Wall Thickness (Nominal) | .25mm, .01in |
Expanded Inside Diameter (Min) | .12in, 3mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT2000 |
Resistant To | Radiation Sterilization, Fluids, Strain, Impact |
Operating Temperature Range | -40 – 135°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Recovery Temperature | 140°C |
Shrink Temperature (Min) | 140°C |
Heat Shrink Tubing & Sleeves MT2000-3.0-0-SP | Sager |
Where can I find additional details, specifications and documents for a 0738234002?
Additional datasheets, footprints and schematics for 0738234002 are listed on our Part Details page. You can also find images and similar parts to 0738234002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0738234002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0738234002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0738234002 fall under?
The 0738234002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0738234002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0738234002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0738234002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0738234002 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0738234002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0738234002 often in real-time on the comparison pages.
What if I can't find stock of 0738234002?
You can fill out our help required form which you can use to request a quote for 0738234002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.