Thread Size - Imperial | 3/4 |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 0.54" |
Cable Diameter Max | 0.73" |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | - |
Product Range | - |
Body Material | Aluminum |
Connector, Cord Grip | Carlton-Bates |
Dustlight Strain Relief Grip | Newark Electronics |
Where can I find additional details, specifications and documents for a 073031203?
Additional datasheets, footprints and schematics for 073031203 are listed on our Part Details page. You can also find images and similar parts to 073031203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 073031203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 073031203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 073031203 fall under?
The 073031203 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 073031203 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 073031203 you can contact the distributor directly for product support, shipping queries etc.
Is the 073031203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 073031203 have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for 073031203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 073031203 often in real-time on the comparison pages.
What if I can't find stock of 073031203?
You can fill out our help required form which you can use to request a quote for 073031203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.