Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 4.96" |
---|---|
External Height - Metric | 126mm |
External Diameter - Imperial | 1.375" |
External Diameter - Metric | 34.92mm |
External Width - Imperial | - |
External Width - Metric | - |
Handle, 4.96", Phenolic, Black | Newark Electronics |
Tapered Handles | Davies Molding 0730-G | RS Americas |
Where can I find additional details, specifications and documents for a 0730-G?
Additional datasheets, footprints and schematics for 0730-G are listed on our Part Details page. You can also find images and similar parts to 0730-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0730-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0730-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0730-G fall under?
The 0730-G is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0730-G when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0730-G you can contact the distributor directly for product support, shipping queries etc.
Is the 0730-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0730-G have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 0730-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0730-G often in real-time on the comparison pages.
What if I can't find stock of 0730-G?
You can fill out our help required form which you can use to request a quote for 0730-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.