Status: | Unknown |
---|---|
Series: | 72 Series |
RoHS: | Unknown |
Product Range | 72 Series |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Body Material | Stainless Steel |
Level Sensor Type | Liquid |
Inter-electrode connector | Transfer Multisort Elektronik |
Inter electrode connector S/S | RS |
Electrode Connector | Newark Electronics |
Inter electrode connector S/S | Finder 072.501 | RS Americas |
Where can I find additional details, specifications and documents for a 072.501?
Additional datasheets, footprints and schematics for 072.501 are listed on our Part Details page. You can also find images and similar parts to 072.501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 072.501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 072.501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 072.501 fall under?
The 072.501 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 072.501 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 072.501 you can contact the distributor directly for product support, shipping queries etc.
Is the 072.501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 072.501 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 072.501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 072.501 often in real-time on the comparison pages.
What if I can't find stock of 072.501?
You can fill out our help required form which you can use to request a quote for 072.501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.