072.01.15 Sensors & Transducers by Finder

ELECTRODE SUSPENDED 15M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.02


Distributor Starting From Stock
Logo for Distrelec Distrelec US$33.52
5
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$20.75
3
Buy Now
Logo for Farnell Farnell US$12.02
-
Buy Now
Logo for RS Americas RS Americas US$53.89
-
Buy Now
Logo for element14 element14 US$45.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
SVHC No SVHC (15-Jan-2019)
Level Sensor Type Liquid
Pressure Max 0psi

Alternative Descriptions

Suspended electrode 15m cable | RS
Finder Cable Probe | Distrelec
Sensor for fluid level controllers | Transfer Multisort Elektronik
ELECTRODE, SUSPENDED, 15M | Farnell
Vertical Mounting Electrode, 0degC to +100degC | Finder 072.01.15 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 072.01.15?

Additional datasheets, footprints and schematics for 072.01.15 are listed on our Part Details page. You can also find images and similar parts to 072.01.15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 072.01.15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 072.01.15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 072.01.15 fall under?

The 072.01.15 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 072.01.15 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 072.01.15 you can contact the distributor directly for product support, shipping queries etc.

Is the 072.01.15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 072.01.15 have stock available?

Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Farnell and RS Americas have stock available or on a lead time for 072.01.15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 072.01.15 often in real-time on the comparison pages.

What if I can't find stock of 072.01.15?

You can fill out our help required form which you can use to request a quote for 072.01.15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay