Status: | Unknown |
---|---|
Series: | 72 Series |
RoHS: | Unknown |
Product Range | 72 Series |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Level Sensor Type | Liquid |
Pressure Max | 0psi |
Finder Cable Probe | Distrelec |
Sensor for fluid level controllers | Transfer Multisort Elektronik |
Suspended electrode 6m cable | RS |
ELECTRODE, SUSPENDED, 6M | Farnell |
Electrode, Suspended, 6M | Newark Electronics |
Vertical Mounting Electrode, 0degC to +100degC | Finder 072.01.06 | RS Americas |
Where can I find additional details, specifications and documents for a 072.01.06?
Additional datasheets, footprints and schematics for 072.01.06 are listed on our Part Details page. You can also find images and similar parts to 072.01.06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 072.01.06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 072.01.06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 072.01.06 fall under?
The 072.01.06 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 072.01.06 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 072.01.06 you can contact the distributor directly for product support, shipping queries etc.
Is the 072.01.06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 072.01.06 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Farnell and Newark Electronics have stock available or on a lead time for 072.01.06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 072.01.06 often in real-time on the comparison pages.
What if I can't find stock of 072.01.06?
You can fill out our help required form which you can use to request a quote for 072.01.06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.