071812-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 071812-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 071812-000
Series Information for 071812-000 - TE Connectivity
  • Status: Active
  • Aliases: 071812-000, 6-1198212-8
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD15W-W

Specifications

Marker Color:
White
Marker Size:
STD 15
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
.228 – .335in, 5.8 – 8.5mm
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
50
Marker Cut:
Straight
Printed Marking:
W

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag