Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
071275-000,
3-1190535-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Hydraulic Fluid, Water, Aviation Fuel |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | .25in, 6.35mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Shrink Temperature (Min) | 95°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Rnf-100-1/2-Bk-Fsp |Raychem Te Connectivity 071275-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1/2-BK-FSP | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Where can I find additional details, specifications and documents for a 071275-000?
Additional datasheets, footprints and schematics for 071275-000 are listed on our Part Details page. You can also find images and similar parts to 071275-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 071275-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 071275-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 071275-000 fall under?
The 071275-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 071275-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 071275-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 071275-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 071275-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 071275-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 071275-000 often in real-time on the comparison pages.
What if I can't find stock of 071275-000?
You can fill out our help required form which you can use to request a quote for 071275-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.