Status: | Unknown |
---|---|
Series: | CLIPLINE Series |
RoHS: | Unknown |
Product Range | CLIPLINE Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 65VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (15-Jan-2019) |
Circuit Breaker Terminal Block 10 A (Nom.) 250 V (Nom.) Black TCP Series | Phoenix Contact 0712314 | RS Americas |
Circuit Breaker Thermal 10A Plug-In | RS |
Terminal Block Circuit Breaker Plug 10A 250V - TCP10A | Carlton-Bates |
Circuit Breakers TCP 10 AMPS | Sager |
TCP 10A | Boersig |
Where can I find additional details, specifications and documents for a 0712314?
Additional datasheets, footprints and schematics for 0712314 are listed on our Part Details page. You can also find images and similar parts to 0712314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0712314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0712314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0712314 fall under?
The 0712314 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0712314 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0712314 you can contact the distributor directly for product support, shipping queries etc.
Is the 0712314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0712314 have stock available?
Authorised distributors including RS Americas, RS, Carlton-Bates, Sager and Boersig have stock available or on a lead time for 0712314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0712314 often in real-time on the comparison pages.
What if I can't find stock of 0712314?
You can fill out our help required form which you can use to request a quote for 0712314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.