Status: | Unknown |
---|---|
Series: | CLIPLINE Series |
RoHS: | Unknown |
Product Range | CLIPLINE Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 65VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (15-Jan-2019) |
Circuit Breaker Terminal Block 6 A (Nom.) 250 V (Nom.) Black TCP Series | Phoenix Contact 0712275 | RS Americas |
Terminal Block Circuit Breaker Plug 6A 250V - TCP6A | Carlton-Bates |
Circuit Breaker Thermal 6A Plug-In | RS |
CIRCUIT BREAKER, 250VAC, 65VDC, 6A | Farnell |
Circuit Breaker, 250Vac, 65Vdc, 6A | Newark Electronics |
Circuit Breakers TCP 6 AMPS | Sager |
TCP 6A | Boersig |
Where can I find additional details, specifications and documents for a 0712275?
Additional datasheets, footprints and schematics for 0712275 are listed on our Part Details page. You can also find images and similar parts to 0712275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0712275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0712275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0712275 fall under?
The 0712275 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0712275 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0712275 you can contact the distributor directly for product support, shipping queries etc.
Is the 0712275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0712275 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, Farnell and element14 have stock available or on a lead time for 0712275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0712275 often in real-time on the comparison pages.
What if I can't find stock of 0712275?
You can fill out our help required form which you can use to request a quote for 0712275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.