Status: | Unknown |
---|---|
Series: | TCP Series |
RoHS: | Unknown |
Product Range | TCP Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 72VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Plug In |
SVHC | No SVHC (15-Jan-2019) |
Circuit Breaker Thermal 1 Pole 2A 250V Socket Mount TCP Series | Phoenix Contact 0712217 | RS Americas |
Circuit Breakers TCP 2 AMPS | Sager |
Circuit Breaker, Miniature, 2A | RS |
Terminal Block Circuit Breaker Plug 2A 250V - TCP2A | Carlton-Bates |
Phoenix Contact Thermal miniature circuit breaker, 2A, IP40 | Distrelec |
TCP 2A | Boersig |
Where can I find additional details, specifications and documents for a 0712217?
Additional datasheets, footprints and schematics for 0712217 are listed on our Part Details page. You can also find images and similar parts to 0712217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0712217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0712217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0712217 fall under?
The 0712217 is listed under Development Boards Evaluation Tools > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 0712217 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0712217 you can contact the distributor directly for product support, shipping queries etc.
Is the 0712217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0712217 have stock available?
Authorised distributors including RS Americas, Sager, RS, Carlton-Bates and Distrelec have stock available or on a lead time for 0712217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0712217 often in real-time on the comparison pages.
What if I can't find stock of 0712217?
You can fill out our help required form which you can use to request a quote for 0712217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.