Status: | Unknown |
---|---|
Series: | 64 |
RoHS: | Not Compliant |
Industrial grade |
0.5 W at 70 °C |
Tests according to CECC 41000 or IEC 60393-1 |
Application Notes |
---|
Application Note |
Datasheet |
---|
64 |
General Information |
---|
Quick Reference Listing |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contact Us |
MSL Designation | Floor Life-1 year |
Device Termination Plating Finish | Contact Us |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Trimmer Potentiometer, 20Kohm 20Turn Through Hole | Newark Electronics |
TRIMMER, POTENTIOMETER, 20KOHM 20TURN THRU HOLE | Farnell |
Where can I find additional details, specifications and documents for a 070Y203?
Additional datasheets, footprints and schematics for 070Y203 are listed on our Part Details page. You can also find images and similar parts to 070Y203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 070Y203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 070Y203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 070Y203 fall under?
The 070Y203 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 070Y203 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 070Y203 you can contact the distributor directly for product support, shipping queries etc.
Is the 070Y203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 070Y203 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 070Y203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 070Y203 often in real-time on the comparison pages.
What if I can't find stock of 070Y203?
You can fill out our help required form which you can use to request a quote for 070Y203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.