Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.49
|
No stock
|
Buy Now |
Connector Type A | L7130-1 Power Socket |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 3.9ft |
Cable Length - Metric | 1.2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Computer |
Cable Length | 1.2m |
Computer Connector A | L7130-1 Power Socket |
Computer Connector B | D Subminiature Socket 9 Way |
Lead Length | 1.2m |
Length | 1200mm |
LEAD, D9 DATA & PWR SKT, 1.2M | Farnell |
Where can I find additional details, specifications and documents for a 07-AP800-B9C?
Additional datasheets, footprints and schematics for 07-AP800-B9C are listed on our Part Details page. You can also find images and similar parts to 07-AP800-B9C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07-AP800-B9C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07-AP800-B9C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07-AP800-B9C fall under?
The 07-AP800-B9C is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 07-AP800-B9C when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07-AP800-B9C you can contact the distributor directly for product support, shipping queries etc.
Is the 07-AP800-B9C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07-AP800-B9C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 07-AP800-B9C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07-AP800-B9C often in real-time on the comparison pages.
What if I can't find stock of 07-AP800-B9C?
You can fill out our help required form which you can use to request a quote for 07-AP800-B9C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.