Status: | Unknown |
---|---|
Series: | 07 Series |
RoHS: | Unknown |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Solder |
Product Range | 07 Series |
Switch, Pushbutton, Spst-No, 10A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 10A, 220V | element14 |
Switch, Pushbutton, SPST, N.O., Black Bu | RS |
Switch Push Button N.O. SPST Round Plunger 10A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn | Sager |
Where can I find additional details, specifications and documents for a 07-7?
Additional datasheets, footprints and schematics for 07-7 are listed on our Part Details page. You can also find images and similar parts to 07-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07-7 fall under?
The 07-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 07-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 07-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 07-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07-7 often in real-time on the comparison pages.
What if I can't find stock of 07-7?
You can fill out our help required form which you can use to request a quote for 07-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.