Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | - |
Angle of Throw | 22.5° |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | - |
Illumination | Non Illuminated |
Contact Current DC Max | 200mA |
Contact Voltage DC Max | 42V |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
Insulation Resistance | 1000000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
SWITCH, HEX, VERT, NON SHORT | element14 |
Switch, Hex, Vert, Non Short | Newark Electronics |
Where can I find additional details, specifications and documents for a 07-3154?
Additional datasheets, footprints and schematics for 07-3154 are listed on our Part Details page. You can also find images and similar parts to 07-3154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07-3154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07-3154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07-3154 fall under?
The 07-3154 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 07-3154 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07-3154 you can contact the distributor directly for product support, shipping queries etc.
Is the 07-3154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07-3154 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 07-3154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07-3154 often in real-time on the comparison pages.
What if I can't find stock of 07-3154?
You can fill out our help required form which you can use to request a quote for 07-3154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.