Status: | Unknown |
---|---|
Series: | 07 Series |
RoHS: | Compliant |
Product Range | 07 Series |
---|---|
Contact Configuration | SPDT |
Pushbutton Actuator Style | Round Plunger |
Actuator / Cap Colour | Red |
Contact Current AC Max | 10A |
Contact Voltage VAC | 115V |
RoHS Compliant | Yes |
Switch, Pushbutton, Spdt, 10A, 220V | Newark Electronics |
7 Series SPDT 10A 115V -40░C ~ 85░C Pushbutton Switch | Future Electronics |
Switch Push Button N.O./N.C. SPDT Round Plunger 10A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals | Grayhill 07-26 RED | RS Americas |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 07-26 RED?
Additional datasheets, footprints and schematics for 07-26 RED are listed on our Part Details page. You can also find images and similar parts to 07-26 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07-26 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07-26 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07-26 RED fall under?
The 07-26 RED is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 07-26 RED when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07-26 RED you can contact the distributor directly for product support, shipping queries etc.
Is the 07-26 RED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 07-26 RED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 07-26 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07-26 RED often in real-time on the comparison pages.
What if I can't find stock of 07-26 RED?
You can fill out our help required form which you can use to request a quote for 07-26 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.