Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.05
|
No stock
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | 9786 U/12 D-G1 Selos DIN Terminal Blocks |
No. of Positions | 6Positions |
Pitch Spacing | 6mm |
RoHS Compliant | Yes |
Terminal Block Jumper Comb, 6Way, 6Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 07.255.2627.0?
Additional datasheets, footprints and schematics for 07.255.2627.0 are listed on our Part Details page. You can also find images and similar parts to 07.255.2627.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07.255.2627.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07.255.2627.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07.255.2627.0 fall under?
The 07.255.2627.0 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 07.255.2627.0 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07.255.2627.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 07.255.2627.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 07.255.2627.0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 07.255.2627.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07.255.2627.0 often in real-time on the comparison pages.
What if I can't find stock of 07.255.2627.0?
You can fill out our help required form which you can use to request a quote for 07.255.2627.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.